Pulse Electronics Corporation Ethernet Transformer H1121NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H1121NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H1121NL
Ethernet Transformer H1121NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Electronic Surplus - H1121NL - 1178125-H1121NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H1121NL
1178125-H1121NL
Electronic Surplus - H1121NL 1178125-H1121NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178125-H1121NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.03 oz (0.85g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178125-H1121NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.03 oz (0.85g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
H1121NL
Transformers - Pulse Transformers H1121NL
XFRMR MAGNT 1PORT 1:1.414 10/100

XFRMR MAGNT 1PORT 1:1.414 10/100

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number H1121NL 1178125-H1121NL H1121NL
Product Name Ethernet Transformer Electronic Surplus - H1121NL Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
2 suppliers