Pulse Electronics Corporation Pulse Transformers - H1126NLT H1126NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178126-H1126NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.202" (5.13mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 3 (168 Hours) Parts Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178126-H1126NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.202" (5.13mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 3 (168 Hours) Parts Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1126NLT - 1178126-H1126NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1126NLT
1178126-H1126NLT
Pulse Transformers - H1126NLT 1178126-H1126NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178126-H1126NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.202" (5.13mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 3 (168 Hours) Parts Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178126-H1126NLT
Packaging: Tape and Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.06 oz (1.71g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.202" (5.13mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 3 (168 Hours)
Parts Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm)

Buy Now
Pulse Transformer - 166-H1126NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1126NLT
Pulse Transformer 166-H1126NLT
XFRMR MODULE 1PORT 1:2 10/100 Product overview: H1126NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1126NLT can be used for catalog matching and distributor lookup.

XFRMR MODULE 1PORT 1:2 10/100 Product overview: H1126NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1126NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1126NLT
Audio Transformers / Signal Transformers H1126NLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1126NLT
Transformers - Pulse Transformers H1126NLT
XFRMR MODULE 1PORT 1:2 10/100

XFRMR MODULE 1PORT 1:2 10/100

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1178126-H1126NLT 166-H1126NLT H1126NLT H1126NLT
Product Name Pulse Transformers - H1126NLT Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-100E CST4835-100EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details