Pulse Electronics Corporation Pulse Transformers - BX4148LNLT BX4148LNLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 730165-BX4148LNLT Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 730165-BX4148LNLT Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - BX4148LNLT - 730165-BX4148LNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - BX4148LNLT
730165-BX4148LNLT
Pulse Transformers - BX4148LNLT 730165-BX4148LNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 730165-BX4148LNLT Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Pulse Electronics Network
Win Source Part Number: 730165-BX4148LNLT
Part Status: Obsolete
Categories: Transformers
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 730165-BX4148LNLT
Product Name Pulse Transformers - BX4148LNLT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details