Pulse Electronics Corporation Pulse Transformers - BX4146H BX4146H

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 722793-BX4146H Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 722793-BX4146H Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - BX4146H - 722793-BX4146H - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - BX4146H
722793-BX4146H
Pulse Transformers - BX4146H 722793-BX4146H
Manufacturer: Pulse Electronics Network Win Source Part Number: 722793-BX4146H Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Pulse Electronics Network
Win Source Part Number: 722793-BX4146H
Part Status: Obsolete
Categories: Transformers
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 722793-BX4146H
Product Name Pulse Transformers - BX4146H
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-230 High Power PoE+ PoE++ Signal Path Magnetics - ETH1-230L ETH1-230LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4000-01E07K999 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
Mounting Chassis Mount
View Details
2 suppliers