Pulse Electronics Corporation SMD Pulse Transformer E2009QNLT

Description
MODULE 10BASE-T INTRFACE 1:1.414 / Telecom Transformer 1:1.41 16 Terminal Gull Wing SMD Product overview: E2009QNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2009QNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE 10BASE-T INTRFACE 1:1.414 / Telecom Transformer 1:1.41 16 Terminal Gull Wing SMD Product overview: E2009QNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2009QNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pulse Transformer - 166-E2009QNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-E2009QNLT
SMD Pulse Transformer 166-E2009QNLT
MODULE 10BASE-T INTRFACE 1:1.414 / Telecom Transformer 1:1.41 16 Terminal Gull Wing SMD Product overview: E2009QNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2009QNLT can be used for catalog matching and distributor lookup.

MODULE 10BASE-T INTRFACE 1:1.414 / Telecom Transformer 1:1.41 16 Terminal Gull Wing SMD Product overview: E2009QNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2009QNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - E2009QNLT - 773625-E2009QNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - E2009QNLT
773625-E2009QNLT
Pulse Transformers - E2009QNLT 773625-E2009QNLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 773625-E2009QNLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.09 oz (2.56g) Family Name: E2009 Categories: Transformers Dimension: 1.000" L x 0.385" W (25.40mm x 9.78mm) Height - Seated (Maximum): 0.230" (5.84mm) ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 773625-E2009QNLT
Packaging: Reel package
Transformer Type: Isolation and Data Interface (Encapsulated)
Mounting: SMD
Weight: 0.09 oz (2.56g)
Family Name: E2009
Categories: Transformers
Dimension: 1.000" L x 0.385" W (25.40mm x 9.78mm)
Height - Seated (Maximum): 0.230" (5.84mm)
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
E2009QNLT
Audio Transformers / Signal Transformers E2009QNLT
Audio Transformers / Signal Transformers 10Base-T Intrfce SMD 1-Port

Audio Transformers / Signal Transformers 10Base-T Intrfce SMD 1-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 166-E2009QNLT 773625-E2009QNLT E2009QNLT
Product Name SMD Pulse Transformer Pulse Transformers - E2009QNLT Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Pulse Transformers - WBC9-1LC - ODG (Origin Data Global)
Specs
Category Signal
Mounting Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details