The EX2001 is a surface mount 10BASE-T interface module designed for adapter, hub, and motherboard applications, meeting IEEE 802.3 specifications with a 1:1 turns ratio and extended temperature operation from -40°C to +85°C. It is packaged in a surface mount case measuring 23.62 x 13.46 x 12.95 mm, weighing 2.5 grams, and supports tape & reel (250/reel) or tube (20/tube) packaging. The part includes integrated low-pass filters for transmit and receive channels, with insertion loss of -1.0 dB min at 1-10 MHz and a hipot rating of 1800 Vrms min. It complies with IPC/JEDEC J-STD-020C for peak solder temperature and is RoHS compliant with the NL suffix.
MODULE 10BASE-T INTRFACE 1:1 SMD Product overview: EX2001QNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-EX2001QNLT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Transformers |
| Product Number | 166-EX2001QNLT |
| Product Name | SMD Pulse Transformer |
| Category | Signal |