Pulse Electronics Corporation Pulse Transformer H1187NLT

Description
XFRMR MAGNT MOD 1PORT POE 10/100 Product overview: H1187NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1187NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR MAGNT MOD 1PORT POE 10/100 Product overview: H1187NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1187NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-H1187NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1187NLT
Pulse Transformer 166-H1187NLT
XFRMR MAGNT MOD 1PORT POE 10/100 Product overview: H1187NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1187NLT can be used for catalog matching and distributor lookup.

XFRMR MAGNT MOD 1PORT POE 10/100 Product overview: H1187NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1187NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H1187NLT - 919938-H1187NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1187NLT
919938-H1187NLT
Pulse Transformers - H1187NLT 919938-H1187NLT
Manufacturer: Pulse Win Source Part Number: 919938-H1187NLT Operating Temperature Range: 0°C ~ 70°C Features: - Isolation and Data Interface (Encapsulated) Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 919938-H1187NLT
Operating Temperature Range: 0°C ~ 70°C
Features: - Isolation and Data Interface (Encapsulated) Pulse Transformer - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1187NLT
Audio Transformers / Signal Transformers H1187NLT
Audio Transformers / Signal Transformers 10/100BaseTX SMD PoE 350uH .75Ohms 1-Port

Audio Transformers / Signal Transformers 10/100BaseTX SMD PoE 350uH .75Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1187NLT
Transformers - Pulse Transformers H1187NLT
XFRMR MAGNT MOD 1PORT POE 10/100

XFRMR MAGNT MOD 1PORT POE 10/100

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-H1187NLT 919938-H1187NLT H1187NLT H1187NLT
Product Name Pulse Transformer Pulse Transformers - H1187NLT Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Wideband RF Transformers - WB3040-PC WB3040-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3160-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details