EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8861T902

Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-77531-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-77531-2-ND
Gas Discharge Tube Arresters (GDT) 495-77531-2-ND
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X8861T902
809280-B88069X8861T902
Gas Discharge Tube Arresters (GDT) - B88069X8861T902 809280-B88069X8861T902
Manufacturer: EPCOS (TDK) Win Source Part Number: 809280-B88069X8861T9 02 Packaging: Reel Mounting Style: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 470V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Manufacturer Package: 3-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 809280-B88069X8861T902
Packaging: Reel
Mounting Style: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 470V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 3
Fail Short: No
Manufacturer Package: 3-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 900
MSL Level: 1 (Unlimited)

Buy Now
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors - 3410-B88069X8861T902 - Utmel Electronic Limited
Hong Kong, China
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors
3410-B88069X8861T902
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 3410-B88069X8861T902
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-77531-2-ND 809280-B88069X8861T902 3410-B88069X8861T902
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X8861T902 Gas Discharge Tubes - GDTs / Gas Plasma Arrestors
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894P - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-25-SM-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
Medium to High Surge GDT, 3 terminal, 6 mm, Axial Leaded - GTCA36-421M-R10 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers