Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS DISCHARGE TUBES (GDT)
BRIGHTKING ELECTRONICS CO., LTD.
3RL075M-6 -- ±20% 5KA 2PF 75V 3 SMD GAS DISCHARGE TUBE (GDT) ROHS
Brightking Electronics Co., Ltd.
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
3RL075M-6
Description
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
Utmel Electronic Limited
Done
Description
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
17925-3RL075M-6
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
17925-3RL075M-6
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Gas Discharge Tubes (GDT)
Product Number
17925-3RL075M-6
Product Name
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
Package Type
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Gas Discharge Tube - 3-Electrode Discharge tube - VBM Series
View Details
RS Components, Ltd.
Gas Discharge Tubes
7031067P
Specs
Rated Voltage
800 volts
View Details
AvaLAN Wireless Systems, Inc.
Lightning Arrestor
AW-LA
Specs
Application
Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type
Connectorized
View Details
HUBER+SUHNER AG
Voltage Suppression Gas Discharge Tube
22649156
Specs
Rated Voltage
875 volts
Rated Current
2.00E7 amps
View Details