Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2035-09-SMLF

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2035-09-SMLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-09-SMLF-ND
Gas Discharge Tube Arresters (GDT) 2035-09-SMLF-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 90V, 2 Terminal Smd; Product Range Bourns - 32K7249 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, 2 Terminal Smd; Product Range Bourns
32K7249
Gas Discharge Tube, 90V, 2 Terminal Smd; Product Range Bourns 32K7249
GAS DISCHARGE TUBE, 90V, 2 TERMINAL SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:525V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, 2 TERMINAL SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:525V RoHS Compliant: Yes

Supplier's Site
GDT 90V 20% 5KA SURFACE MOUNT - 103-2035-09-SMLF - Utmel Electronic Limited
Hong Kong, China
GDT 90V 20% 5KA SURFACE MOUNT
103-2035-09-SMLF
GDT 90V 20% 5KA SURFACE MOUNT 103-2035-09-SMLF
GDT 90V 20% 5KA SURFACE MOUNT

GDT 90V 20% 5KA SURFACE MOUNT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2035-09-SMLF-ND 32K7249 103-2035-09-SMLF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, 2 Terminal Smd; Product Range Bourns GDT 90V 20% 5KA SURFACE MOUNT
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details