Cynergy3 Corp. RELAY REED SPST 3A 12V DBR71210F

Description
RELAY REED SPST 3A 12V
Description
RELAY REED SPST 3A 12V

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST 3A 12V - 202-DBR71210F - Utmel Electronic Limited
Hong Kong, China
RELAY REED SPST 3A 12V
202-DBR71210F
RELAY REED SPST 3A 12V 202-DBR71210F
RELAY REED SPST 3A 12V

RELAY REED SPST 3A 12V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Reed Relays
Product Number 202-DBR71210F
Product Name RELAY REED SPST 3A 12V
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 2-1393763-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details