The Coto Technology 2900 Series Reed Relay, part number 62K0657, is a single-pole, single-throw normally open (SPST-NO) relay designed for through-hole mounting. It operates at a maximum switching voltage of 200V and a maximum switching current of 0.5A. The relay features a coil voltage of 12VDC with a coil resistance of 1.5kΩ. This relay is characterized by its high reliability and compact size, making it suitable for applications in automated test equipment and RF requirements. It has hermetically sealed contacts for extended life and offers high insulation resistance, with some models rated at 10^12 Ω. The epoxy-coated steel shell provides magnetic shielding, and optional electrostatic and coaxial shielding can be utilized to reduce capacitive coupling and accommodate fast rise time digital pulses. The relay operates within a temperature range of -20°C to +85°C and can withstand soldering temperatures up to 270°C for a maximum of 10 seconds. It is also RoHS compliant, ensuring it meets environmental standards.
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
RELAY REED SPST 500MA 12V
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
REED RELAY, SPST-NO, 12VDC, 0.5A, THD
| Coto Technology | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 2904-12-311 | 306-1263-ND | 2904-12-311 | 62K0657 | 181-2904-12-311 |
| Product Name | 2900 Series Reed Relay | Reed Relays | Relays - Reed Relays | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology | REED RELAY, SPST-NO, 12VDC, 0.5A, THD |
| Relay Type | Reed Relay | ||||
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Features | Sealed Relay | Latching |