Utmel Electronic Limited Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W 4022-LI05-1A85

Description
Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W
Description
Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W

Suppliers

Company
Product
Description
Supplier Links
Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W - 4022-LI05-1A85 - Utmel Electronic Limited
Hong Kong, China
Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W
4022-LI05-1A85
Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W 4022-LI05-1A85
Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W

Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Reed Relays
Product Number 4022-LI05-1A85
Product Name Relay: reed; SPST-NO; Ucoil: 5VDC; 2.5A; max.1kVDC; max.1kVAC; 100W
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPST-NO .5A 12VDC DIP - V23100V4012A011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details