Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2147IDGQ TPS2147IDGQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 797869-TPS2147IDGQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: TPS2147 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: 10-MSOP-PowerPad Alternative Parts (Cross-Reference): MIC2506BN; RT9712BGF; MIC2026A-2YM-TR; MIC2506BM; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797869-TPS2147IDGQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: TPS2147 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: 10-MSOP-PowerPad Alternative Parts (Cross-Reference): MIC2506BN; RT9712BGF; MIC2026A-2YM-TR; MIC2506BM; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2147IDGQ - 797869-TPS2147IDGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2147IDGQ
797869-TPS2147IDGQ
PMIC - PMIC - Power Management - Specialized - TPS2147IDGQ 797869-TPS2147IDGQ
Manufacturer: Texas Instruments Win Source Part Number: 797869-TPS2147IDGQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: TPS2147 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: 10-MSOP-PowerPad Alternative Parts (Cross-Reference): MIC2506BN; RT9712BGF; MIC2026A-2YM-TR; MIC2506BM; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797869-TPS2147IDGQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: USB, Peripherals
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: TPS2147
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
Manufacturer Package: 10-MSOP-PowerPad
Alternative Parts (Cross-Reference): MIC2506BN; RT9712BGF; MIC2026A-2YM-TR; MIC2506BM;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS2147IDGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2147IDGQ
Power Management - Specialized TPS2147IDGQ
USB, Peripherals PMIC 10-HVSSOP

USB, Peripherals PMIC 10-HVSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797869-TPS2147IDGQ TPS2147IDGQ
Product Name PMIC - PMIC - Power Management - Specialized - TPS2147IDGQ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details