Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes TPS2121RUXT

Description
Win Source Part Number: 1253290-TPS2121RUXT Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Output (Max): 4.5A Voltage - Supply: 2.8V ~ 22V Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (2x2.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53412-2,296-5341 2-1,296-53412-6 Base Product Number: TPS2121
Request a Quote Datasheet
Description
Win Source Part Number: 1253290-TPS2121RUXT Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Output (Max): 4.5A Voltage - Supply: 2.8V ~ 22V Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (2x2.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53412-2,296-5341 2-1,296-53412-6 Base Product Number: TPS2121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1253290-TPS2121RUXT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1253290-TPS2121RUXT
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1253290-TPS2121RUXT
Win Source Part Number: 1253290-TPS2121RUXT Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Output (Max): 4.5A Voltage - Supply: 2.8V ~ 22V Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (2x2.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53412-2,296-5341 2-1,296-53412-6 Base Product Number: TPS2121

Win Source Part Number: 1253290-TPS2121RUXT
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: Source Selector Switch
Package: Tape & Reel
Applications: General Purpose
Standard Package: 250
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Output (Max): 4.5A
Voltage - Supply: 2.8V ~ 22V
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (2x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53412-2,296-53412-1,296-53412-6
Base Product Number: TPS2121

Buy Now Datasheet
OR Controllers, Ideal Diodes - TPS2121RUXT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
TPS2121RUXT
OR Controllers, Ideal Diodes TPS2121RUXT
OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)

OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253290-TPS2121RUXT TPS2121RUXT
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details