Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS259270DRCT TPS259270DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111543-TPS259270DRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 420μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111543-TPS259270DRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 420μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS259270DRCT - 1111543-TPS259270DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS259270DRCT
1111543-TPS259270DRCT
PMIC - PMIC - Hot Swap Controllers - TPS259270DRCT 1111543-TPS259270DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111543-TPS259270DRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 420μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111543-TPS259270DRCT
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, OVP, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 420μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS259270DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259270DRCT
Current Regulation/Management TPS259270DRCT
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111543-TPS259270DRCT TPS259270DRCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS259270DRCT Current Regulation/Management
Output Options Inverting
Type 10-VSON (3x3) 10-VFDFN Exposed Pad
IQ 420 µA 5.00E6 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details