Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2514DBVR TPS2514DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033747-TPS2514DBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2514 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Alternative Parts (Cross-Reference): G5281RC1U; M5938BF51U; M5938ARD1U; M5938BRD1U; Introduction Date: May 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033747-TPS2514DBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2514 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Alternative Parts (Cross-Reference): G5281RC1U; M5938BF51U; M5938ARD1U; M5938BRD1U; Introduction Date: May 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2514DBVR - 033747-TPS2514DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2514DBVR
033747-TPS2514DBVR
PMIC - PMIC - Power Management - Specialized - TPS2514DBVR 033747-TPS2514DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033747-TPS2514DBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2514 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Alternative Parts (Cross-Reference): G5281RC1U; M5938BF51U; M5938ARD1U; M5938BRD1U; Introduction Date: May 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033747-TPS2514DBVR
Packaging: Reel - TR
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD (SMT)
Family Name: TPS2514
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 155μA
Alternative Parts (Cross-Reference): G5281RC1U; M5938BF51U; M5938ARD1U; M5938BRD1U;
Introduction Date: May 20, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS2514DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2514DBVR
Power Management - Specialized TPS2514DBVR
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 033747-TPS2514DBVR TPS2514DBVR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2514DBVR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers