Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS25200DRVR TPS25200DRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033748-TPS25200DRVR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2.5A Programmable Features: Current Limit Feature Pins: /Fault, ILIM Family Name: TPS25200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Supply Voltage - Operating: 2.5 V to 6.5 V Alternative Parts (Cross-Reference): IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF; Introduction Date: April 17, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033748-TPS25200DRVR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2.5A Programmable Features: Current Limit Feature Pins: /Fault, ILIM Family Name: TPS25200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Supply Voltage - Operating: 2.5 V to 6.5 V Alternative Parts (Cross-Reference): IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF; Introduction Date: April 17, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS25200DRVR - 033748-TPS25200DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS25200DRVR
033748-TPS25200DRVR
PMIC - PMIC - Hot Swap Controllers - TPS25200DRVR 033748-TPS25200DRVR
Manufacturer: Texas Instruments Win Source Part Number: 033748-TPS25200DRVR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2.5A Programmable Features: Current Limit Feature Pins: /Fault, ILIM Family Name: TPS25200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Supply Voltage - Operating: 2.5 V to 6.5 V Alternative Parts (Cross-Reference): IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF; Introduction Date: April 17, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033748-TPS25200DRVR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 2.5A
Programmable Features: Current Limit
Feature Pins: /Fault, ILIM
Family Name: TPS25200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Supply Voltage - Operating: 2.5 V to 6.5 V
Alternative Parts (Cross-Reference): IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF;
Introduction Date: April 17, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS25200DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25200DRVR
Current Regulation/Management TPS25200DRVR
Electronic Fuse Regulator 2.5A 6-WSON (2x2)

Electronic Fuse Regulator 2.5A 6-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 033748-TPS25200DRVR TPS25200DRVR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS25200DRVR Current Regulation/Management
Output Options Inverting
Type 6-SON (2x2) 6-WDFN Exposed Pad
Supply Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Supervisors - 1690625 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details