Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2592AADRCR TPS2592AADRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081626-TPS2592AADRCR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 3.4A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 100μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081626-TPS2592AADRCR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 3.4A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 100μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2592AADRCR - 081626-TPS2592AADRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2592AADRCR
081626-TPS2592AADRCR
PMIC - PMIC - Hot Swap Controllers - TPS2592AADRCR 081626-TPS2592AADRCR
Manufacturer: Texas Instruments Win Source Part Number: 081626-TPS2592AADRCR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 3.4A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 100μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081626-TPS2592AADRCR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, OVP, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 3.4A
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 4.5 V to 13.8 V
Operating Supply Current: 100μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - TPS2592AADRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS2592AADRCR
Current Regulation/Management TPS2592AADRCR
Electronic Fuse Regulator 3.4A 10-VSON (3x3)

Electronic Fuse Regulator 3.4A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081626-TPS2592AADRCR TPS2592AADRCR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2592AADRCR Current Regulation/Management
Output Options Inverting
Type 10-VSON (3x3) 10-VFDFN Exposed Pad
IQ 100 µA 3.40E6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897838 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details