Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS259271DRCT TPS259271DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797902-TPS259271DRCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Family Name: TPS259271 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MAX15090CEWI+T ; MAX15090CEWI+; TPS259271DRCR; Introduction Date: September 18, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797902-TPS259271DRCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Family Name: TPS259271 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MAX15090CEWI+T ; MAX15090CEWI+; TPS259271DRCR; Introduction Date: September 18, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS259271DRCT - 797902-TPS259271DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS259271DRCT
797902-TPS259271DRCT
PMIC - PMIC - Hot Swap Controllers - TPS259271DRCT 797902-TPS259271DRCT
Manufacturer: Texas Instruments Win Source Part Number: 797902-TPS259271DRCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Family Name: TPS259271 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MAX15090CEWI+T ; MAX15090CEWI+; TPS259271DRCR; Introduction Date: September 18, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797902-TPS259271DRCT
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, OVP, Thermal Limit
Package: 10-VFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: EN
Family Name: TPS259271
Categories: Integrated Circuits (ICs)
Operating Supply Current: 420μA
Manufacturer Package: 10-VSON (3x3)
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): MAX15090CEWI+T ; MAX15090CEWI+; TPS259271DRCR;
Introduction Date: September 18, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - TPS259271DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259271DRCT
Current Regulation/Management TPS259271DRCT
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797902-TPS259271DRCT TPS259271DRCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS259271DRCT Current Regulation/Management
Output Options Inverting
IQ 420 µA 5.00E6 µA
Supply Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details