Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCT TPS25940LRVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111553-TPS25940LRVC T Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.3A Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 202μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111553-TPS25940LRVC T Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.3A Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 202μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCT - 1111553-TPS25940LRVCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCT
1111553-TPS25940LRVCT
PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCT 1111553-TPS25940LRVCT
Manufacturer: Texas Instruments Win Source Part Number: 1111553-TPS25940LRVC T Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.3A Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 202μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111553-TPS25940LRVCT
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Applications: General Purpose
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5.3A
Programmable Features: Current Limit, OVP, Slew Rate, UVLO
Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.7 V to 18 V
Operating Supply Current: 202μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS25940LRVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25940LRVCT
Current Regulation/Management TPS25940LRVCT
Electronic Fuse Regulator 5.3A 20-WQFN (3x4)

Electronic Fuse Regulator 5.3A 20-WQFN (3x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111553-TPS25940LRVCT TPS25940LRVCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCT Current Regulation/Management
Output Options Inverting
IQ 202 µA 5.30E6 µA
Supply Voltage 2.7 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details