Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS25921LD

Description
Win Source Part Number: 1253569-TPS25921LD Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 1.7A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±2% Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38382-5 Base Product Number: TPS25921
Request a Quote Datasheet
Description
Win Source Part Number: 1253569-TPS25921LD Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 1.7A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±2% Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38382-5 Base Product Number: TPS25921
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253569-TPS25921LD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253569-TPS25921LD
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253569-TPS25921LD
Win Source Part Number: 1253569-TPS25921LD Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 1.7A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±2% Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38382-5 Base Product Number: TPS25921

Win Source Part Number: 1253569-TPS25921LD
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 1.7A
Voltage - Input: 4.5V ~ 18V
Function: Electronic Fuse
Accuracy: ±2%
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38382-5
Base Product Number: TPS25921

Buy Now Datasheet
Current Regulation/Management - TPS25921LD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25921LD
Current Regulation/Management TPS25921LD
Electronic Fuse Regulator 1.7A 8-SOIC

Electronic Fuse Regulator 1.7A 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253569-TPS25921LD TPS25921LD
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922271 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers