Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCT TPS2592BADRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111548-TPS2592BADRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Circuit Breaker, OVP, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 100μA Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS259231DRCT; TPS259231DRCR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111548-TPS2592BADRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Circuit Breaker, OVP, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 100μA Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS259231DRCT; TPS259231DRCR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCT - 1111548-TPS2592BADRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCT
1111548-TPS2592BADRCT
PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCT 1111548-TPS2592BADRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111548-TPS2592BADRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Circuit Breaker, OVP, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 100μA Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS259231DRCT; TPS259231DRCR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111548-TPS2592BADRCT
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, OVP, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Circuit Breaker, OVP, Slew Rate, UVLO
Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 100μA
Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS259231DRCT; TPS259231DRCR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS2592BADRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS2592BADRCT
Current Regulation/Management TPS2592BADRCT
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111548-TPS2592BADRCT TPS2592BADRCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCT Current Regulation/Management
Output Options Inverting
Type 10-VSON (3x3) 10-VFDFN Exposed Pad
IQ 100 µA 5.00E6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details