Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVTQ1 TPS2514AQDBVTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111506-TPS2514AQDBV TQ1 Applications: USB Dedicated Charging Port (DCP), Power Switch Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111506-TPS2514AQDBV TQ1 Applications: USB Dedicated Charging Port (DCP), Power Switch Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVTQ1 - 1111506-TPS2514AQDBVTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVTQ1
1111506-TPS2514AQDBVTQ1
PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVTQ1 1111506-TPS2514AQDBVTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111506-TPS2514AQDBV TQ1 Applications: USB Dedicated Charging Port (DCP), Power Switch Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111506-TPS2514AQDBVTQ1
Applications: USB Dedicated Charging Port (DCP), Power Switch
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 155μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS2514AQDBVTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2514AQDBVTQ1
Power Management - Specialized TPS2514AQDBVTQ1
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111506-TPS2514AQDBVTQ1 TPS2514AQDBVTQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVTQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1610152 - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers