Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCR TPS25940LRVCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111552-TPS25940LRVC R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.3A Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Family Name: TPS25940L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (4x3) Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 202μA Alternative Parts (Cross-Reference): TPS25940LRVCT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111552-TPS25940LRVC R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.3A Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Family Name: TPS25940L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (4x3) Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 202μA Alternative Parts (Cross-Reference): TPS25940LRVCT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCR - 1111552-TPS25940LRVCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCR
1111552-TPS25940LRVCR
PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCR 1111552-TPS25940LRVCR
Manufacturer: Texas Instruments Win Source Part Number: 1111552-TPS25940LRVC R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.3A Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Family Name: TPS25940L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (4x3) Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 202μA Alternative Parts (Cross-Reference): TPS25940LRVCT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111552-TPS25940LRVCR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5.3A
Programmable Features: Current Limit, OVP, Slew Rate, UVLO
Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Family Name: TPS25940L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (4x3)
Supply Voltage - Operating: 2.7 V to 18 V
Operating Supply Current: 202μA
Alternative Parts (Cross-Reference): TPS25940LRVCT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS25940LRVCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25940LRVCR
Current Regulation/Management TPS25940LRVCR
Electronic Fuse Regulator 5.3A 20-WQFN (3x4)

Electronic Fuse Regulator 5.3A 20-WQFN (3x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111552-TPS25940LRVCR TPS25940LRVCR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS25940LRVCR Current Regulation/Management
Output Options Inverting
Type 20-WQFN (4x3) 20-WFQFN Exposed Pad
IQ 202 µA 5.30E6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details