Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS259260DRCT TPS259260DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111541-TPS259260DRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 470μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111541-TPS259260DRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 470μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS259260DRCT - 1111541-TPS259260DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS259260DRCT
1111541-TPS259260DRCT
PMIC - PMIC - Hot Swap Controllers - TPS259260DRCT 1111541-TPS259260DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111541-TPS259260DRC T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 470μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111541-TPS259260DRCT
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, OVP, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 4.5 V to 13.8 V
Operating Supply Current: 470μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS259260DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259260DRCT
Current Regulation/Management TPS259260DRCT
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111541-TPS259260DRCT TPS259260DRCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS259260DRCT Current Regulation/Management
Output Options Inverting
Type 10-VSON (3x3) 10-VFDFN Exposed Pad
IQ 470 µA 5.00E6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details