Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVTQ1 TPS2513AQDBVTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111502-TPS2513AQDBV TQ1 Applications: USB Dedicated Charging Port (DCP), Power Switch Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111502-TPS2513AQDBV TQ1 Applications: USB Dedicated Charging Port (DCP), Power Switch Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVTQ1 - 1111502-TPS2513AQDBVTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVTQ1
1111502-TPS2513AQDBVTQ1
PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVTQ1 1111502-TPS2513AQDBVTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111502-TPS2513AQDBV TQ1 Applications: USB Dedicated Charging Port (DCP), Power Switch Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111502-TPS2513AQDBVTQ1
Applications: USB Dedicated Charging Port (DCP), Power Switch
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 155μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS2513AQDBVTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2513AQDBVTQ1
Power Management - Specialized TPS2513AQDBVTQ1
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111502-TPS2513AQDBVTQ1 TPS2513AQDBVTQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVTQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers