Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS25740RGET TPS25740RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 797899-TPS25740RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 24-VFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 4.65 V ~ 25 V Family Name: TPS25740RGET Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65987DDHRSHR ; ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797899-TPS25740RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 24-VFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 4.65 V ~ 25 V Family Name: TPS25740RGET Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65987DDHRSHR ; ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS25740RGET - 797899-TPS25740RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS25740RGET
797899-TPS25740RGET
PMIC - PMIC - Power Management - Specialized - TPS25740RGET 797899-TPS25740RGET
Manufacturer: Texas Instruments Win Source Part Number: 797899-TPS25740RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 24-VFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 4.65 V ~ 25 V Family Name: TPS25740RGET Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65987DDHRSHR ; ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797899-TPS25740RGET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Applications: USB, Type-C Controller
Mounting: SMD
Operating Supply Voltage: 4.65 V ~ 25 V
Family Name: TPS25740RGET
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): TPS65987DDHRSHR ;
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS25740RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS25740RGET
Power Management - Specialized TPS25740RGET
USB, Type-C Controller PMIC 24-VQFN (4x4)

USB, Type-C Controller PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797899-TPS25740RGET TPS25740RGET
Product Name PMIC - PMIC - Power Management - Specialized - TPS25740RGET Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details