The TLVH431MIL3T is an adjustable shunt voltage reference IC from Quarktwin Technology Ltd. It offers an output voltage range of 1.24 V to 18 V, allowing flexibility in various applications. The device operates with a low current of 100 µA at 25 °C and can sink up to 60 mA, making it suitable for power-sensitive designs. It features a voltage precision of ±1% and maintains stability across a temperature range of -40 to +125 °C, with a maximum temperature coefficient of 100 ppm/°C. The TLVH431MIL3T is available in compact SOT23-3L, SOT23-5L, and SOT323-6L packages, which are advantageous for space-constrained applications. This voltage reference is applicable in battery chargers, switch mode power supplies, and data acquisition systems.
Adjustable Shunt Voltage Ref
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 60 mA SOT-23-3
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 151866 | TLVH431MIL3T |
| Product Name | Voltage References | Voltage Reference |
| Type | SOT-23; SOT-23 | TO-236-3, SC-59, SOT-23-3 |