Win Source Part Number: 1383695-TPS2373-4RGW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Type: Controller (PD)
Package: Tape & Reel
Standard Package: 250 pcs
Power - Max: 90 W
Current - Supply: 20mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3bt
Auxiliary Sense: Yes
Voltage - Supply: 0V ~ 57V
Mounting Type: Surface Mount
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS2373
Moisture Sensitivity Level (MSL): 2 (1 Year)
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1383695-TPS2373-4RGWT | TPS2373-4RGWT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | Power Over Ethernet (PoE) Controllers |
| Output Options | Inverting |