Texas Instruments Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers TPS23880RTQR

Description
Win Source Part Number: 1253088-TPS23880RTQR Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 100 W Current - Supply: 6mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3bt Auxiliary Sense: No Voltage - Supply: 3V ~ 3.6V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53250-1,296-5325 0-2,296-53250-6 Base Product Number: TPS23880
Request a Quote Datasheet
Description
Win Source Part Number: 1253088-TPS23880RTQR Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 100 W Current - Supply: 6mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3bt Auxiliary Sense: No Voltage - Supply: 3V ~ 3.6V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53250-1,296-5325 0-2,296-53250-6 Base Product Number: TPS23880
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253088-TPS23880RTQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253088-TPS23880RTQR
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253088-TPS23880RTQR
Win Source Part Number: 1253088-TPS23880RTQR Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 100 W Current - Supply: 6mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3bt Auxiliary Sense: No Voltage - Supply: 3V ~ 3.6V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53250-1,296-5325 0-2,296-53250-6 Base Product Number: TPS23880

Win Source Part Number: 1253088-TPS23880RTQR
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 100 W
Current - Supply: 6mA
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3bt
Auxiliary Sense: No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53250-1,296-53250-2,296-53250-6
Base Product Number: TPS23880

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - TPS23880RTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
TPS23880RTQR
Power Over Ethernet (PoE) Controllers TPS23880RTQR
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-QFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-QFN (8x8)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253088-TPS23880RTQR TPS23880RTQR
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details