Texas Instruments PMIC - PMIC - Power Management - Specialized - TPD1S514-2YZR TPD1S514-2YZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 804497-TPD1S514-2YZR Packaging: Reel Mounting Style: SMD Applications: USB Overvoltage Protection Controller Current - Supply: 250μA Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 9.9V Part Number Series: TPD1S514
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804497-TPD1S514-2YZR Packaging: Reel Mounting Style: SMD Applications: USB Overvoltage Protection Controller Current - Supply: 250μA Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 9.9V Part Number Series: TPD1S514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPD1S514-2YZR - 804497-TPD1S514-2YZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPD1S514-2YZR
804497-TPD1S514-2YZR
PMIC - PMIC - Power Management - Specialized - TPD1S514-2YZR 804497-TPD1S514-2YZR
Manufacturer: Texas Instruments Win Source Part Number: 804497-TPD1S514-2YZR Packaging: Reel Mounting Style: SMD Applications: USB Overvoltage Protection Controller Current - Supply: 250μA Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 9.9V Part Number Series: TPD1S514

Manufacturer: Texas Instruments
Win Source Part Number: 804497-TPD1S514-2YZR
Packaging: Reel
Mounting Style: SMD
Applications: USB Overvoltage Protection Controller
Current - Supply: 250μA
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 9.9V
Part Number Series: TPD1S514

Buy Now
Power Management - Specialized - TPD1S514-2YZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPD1S514-2YZR
Power Management - Specialized TPD1S514-2YZR
PMIC

PMIC

Buy Now Datasheet
Power Management - Specialized - TPD1S514-2YZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPD1S514-2YZR
Power Management - Specialized TPD1S514-2YZR
USB Overvoltage Protection Controller PMIC 12-DSBGA

USB Overvoltage Protection Controller PMIC 12-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 804497-TPD1S514-2YZR TPD1S514-2YZR TPD1S514-2YZR
Product Name PMIC - PMIC - Power Management - Specialized - TPD1S514-2YZR Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details