Texas Instruments PMIC - PMIC - Power Management - Specialized - TPIC7218QPFPRQ1 TPIC7218QPFPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 081583-TPIC7218QPFPR Q1 Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081583-TPIC7218QPFPR Q1 Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPIC7218QPFPRQ1 - 081583-TPIC7218QPFPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPIC7218QPFPRQ1
081583-TPIC7218QPFPRQ1
PMIC - PMIC - Power Management - Specialized - TPIC7218QPFPRQ1 081583-TPIC7218QPFPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 081583-TPIC7218QPFPR Q1 Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081583-TPIC7218QPFPRQ1
Packaging: Reel - TR
Applications: Special Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPIC7218QPFPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPIC7218QPFPRQ1
Power Management - Specialized TPIC7218QPFPRQ1
Special Purpose PMIC 80-HTQFP (12x12)

Special Purpose PMIC 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081583-TPIC7218QPFPRQ1 TPIC7218QPFPRQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPIC7218QPFPRQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details