Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS16530RGER

Description
Win Source Part Number: 1137449-TPS16530RGER Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4.5A Voltage - Input: 4.5V ~ 58V Function: Electronic Fuse Accuracy: ±2% Sensing Method: High-Side Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS16530RGERTR,2 96-TPS16530RGERCT,29 6-TPS16530RGERDKR
Request a Quote
Description
Win Source Part Number: 1137449-TPS16530RGER Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4.5A Voltage - Input: 4.5V ~ 58V Function: Electronic Fuse Accuracy: ±2% Sensing Method: High-Side Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS16530RGERTR,2 96-TPS16530RGERCT,29 6-TPS16530RGERDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1137449-TPS16530RGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1137449-TPS16530RGER
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1137449-TPS16530RGER
Win Source Part Number: 1137449-TPS16530RGER Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4.5A Voltage - Input: 4.5V ~ 58V Function: Electronic Fuse Accuracy: ±2% Sensing Method: High-Side Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS16530RGERTR,2 96-TPS16530RGERCT,29 6-TPS16530RGERDKR

Win Source Part Number: 1137449-TPS16530RGER
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4.5A
Voltage - Input: 4.5V ~ 58V
Function: Electronic Fuse
Accuracy: ±2%
Sensing Method: High-Side
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS16530RGERTR,296-TPS16530RGERCT,296-TPS16530RGERDKR

Buy Now
Current Regulation/Management - TPS16530RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS16530RGER
Current Regulation/Management TPS16530RGER
Electronic Fuse Regulator High-Side 4.5A 24-VQFN (4x4)

Electronic Fuse Regulator High-Side 4.5A 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1137449-TPS16530RGER TPS16530RGER
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details