Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS259231DRCT TPS259231DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111536-TPS259231DRC T Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 470μA Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS2592BADRCT; TPS259231DRCR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111536-TPS259231DRC T Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 470μA Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS2592BADRCT; TPS259231DRCR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS259231DRCT - 1111536-TPS259231DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS259231DRCT
1111536-TPS259231DRCT
PMIC - PMIC - Hot Swap Controllers - TPS259231DRCT 1111536-TPS259231DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111536-TPS259231DRC T Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 470μA Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS2592BADRCT; TPS259231DRCR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111536-TPS259231DRCT
Type: Hot Swap Controller
Features: Auto Retry, OVP, Thermal Limit
Applications: General Purpose
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 470μA
Alternative Parts (Cross-Reference): TPS2592BADRCR; TPS2592BADRCT; TPS259231DRCR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS259231DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259231DRCT
Current Regulation/Management TPS259231DRCT
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111536-TPS259231DRCT TPS259231DRCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS259231DRCT Current Regulation/Management
Output Options Inverting
IQ 470 µA 5.00E6 µA
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details