Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS2124YFPR

Description
Win Source Part Number: 1253134-TPS2124YFPR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 300µA Voltage - Supply: 2.8V ~ 22V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2124YFPRTR
Request a Quote
Description
Win Source Part Number: 1253134-TPS2124YFPR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 300µA Voltage - Supply: 2.8V ~ 22V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2124YFPRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253134-TPS2124YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253134-TPS2124YFPR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253134-TPS2124YFPR
Win Source Part Number: 1253134-TPS2124YFPR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 300µA Voltage - Supply: 2.8V ~ 22V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2124YFPRTR

Win Source Part Number: 1253134-TPS2124YFPR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 300µA
Voltage - Supply: 2.8V ~ 22V
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS2124YFPRTR

Buy Now
Power Management - Specialized - TPS2124YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2124YFPR
Power Management - Specialized TPS2124YFPR
General Purpose PMIC 20-DSBGA

General Purpose PMIC 20-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253134-TPS2124YFPR TPS2124YFPR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details