Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS25741RSMT TPS25741RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797900-TPS25741RSMT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 32-VFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 4.65 V ~ 25 V Family Name: TPS25741 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65987DDHRSHR ; ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797900-TPS25741RSMT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 32-VFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 4.65 V ~ 25 V Family Name: TPS25741 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65987DDHRSHR ; ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS25741RSMT - 797900-TPS25741RSMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS25741RSMT
797900-TPS25741RSMT
PMIC - PMIC - Power Management - Specialized - TPS25741RSMT 797900-TPS25741RSMT
Manufacturer: Texas Instruments Win Source Part Number: 797900-TPS25741RSMT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 32-VFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 4.65 V ~ 25 V Family Name: TPS25741 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65987DDHRSHR ; ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797900-TPS25741RSMT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 32-VFQFN Exposed Pad
Applications: USB, Type-C Controller
Mounting: SMD
Operating Supply Voltage: 4.65 V ~ 25 V
Family Name: TPS25741
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): TPS65987DDHRSHR ;
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS25741RSMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS25741RSMT
Power Management - Specialized TPS25741RSMT
USB, Type-C Controller PMIC 32-VQFN (4x4)

USB, Type-C Controller PMIC 32-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797900-TPS25741RSMT TPS25741RSMT
Product Name PMIC - PMIC - Power Management - Specialized - TPS25741RSMT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1610152 - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details