Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS16530PWPR

Description
Win Source Part Number: 973614-TPS16530PWPR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 4.5A Voltage - Input: 4.5V ~ 58V Function: Electronic Fuse Accuracy: ±2% Sensing Method: High-Side Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS16530PWPRDKR, 296-TPS16530PWPRTR,2 96-TPS16530PWPRCT
Request a Quote
Description
Win Source Part Number: 973614-TPS16530PWPR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 4.5A Voltage - Input: 4.5V ~ 58V Function: Electronic Fuse Accuracy: ±2% Sensing Method: High-Side Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS16530PWPRDKR, 296-TPS16530PWPRTR,2 96-TPS16530PWPRCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 973614-TPS16530PWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
973614-TPS16530PWPR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 973614-TPS16530PWPR
Win Source Part Number: 973614-TPS16530PWPR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 4.5A Voltage - Input: 4.5V ~ 58V Function: Electronic Fuse Accuracy: ±2% Sensing Method: High-Side Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS16530PWPRDKR, 296-TPS16530PWPRTR,2 96-TPS16530PWPRCT

Win Source Part Number: 973614-TPS16530PWPR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 4.5A
Voltage - Input: 4.5V ~ 58V
Function: Electronic Fuse
Accuracy: ±2%
Sensing Method: High-Side
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS16530PWPRDKR,296-TPS16530PWPRTR,296-TPS16530PWPRCT

Buy Now
Current Regulation/Management - TPS16530PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS16530PWPR
Current Regulation/Management TPS16530PWPR
Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP

Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 973614-TPS16530PWPR TPS16530PWPR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details