Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2511QDGNRQ1 TPS2511QDGNRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272280-TPS2511QDGNR Q1 Packaging: Reel Mounting Style: SMD Applications: USB Dedicated Charging Port (DCP), Power Switch Supply Current: 180μA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: TPS2511 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272280-TPS2511QDGNR Q1 Packaging: Reel Mounting Style: SMD Applications: USB Dedicated Charging Port (DCP), Power Switch Supply Current: 180μA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: TPS2511 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2511QDGNRQ1 - 1272280-TPS2511QDGNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2511QDGNRQ1
1272280-TPS2511QDGNRQ1
PMIC - PMIC - Power Management - Specialized - TPS2511QDGNRQ1 1272280-TPS2511QDGNRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272280-TPS2511QDGNR Q1 Packaging: Reel Mounting Style: SMD Applications: USB Dedicated Charging Port (DCP), Power Switch Supply Current: 180μA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: TPS2511 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272280-TPS2511QDGNRQ1
Packaging: Reel
Mounting Style: SMD
Applications: USB Dedicated Charging Port (DCP), Power Switch
Supply Current: 180μA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: TPS2511
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Power Management - Specialized - TPS2511QDGNRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2511QDGNRQ1
Power Management - Specialized TPS2511QDGNRQ1
USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP

USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272280-TPS2511QDGNRQ1 TPS2511QDGNRQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS2511QDGNRQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details