Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes TPS2419D

Description
Win Source Part Number: 972716-TPS2419D Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tube Applications: N+1 Power Supplies, High Availability Standard Package: 75 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns Voltage - Supply: 3V ~ 16.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TPS2419D-NDR,2156-T PS2419D,296-27213-5, -296-27213-5-ND,TEXT ISTPS2419D Base Product Number: TPS2419
Request a Quote Datasheet
Description
Win Source Part Number: 972716-TPS2419D Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tube Applications: N+1 Power Supplies, High Availability Standard Package: 75 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns Voltage - Supply: 3V ~ 16.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TPS2419D-NDR,2156-T PS2419D,296-27213-5, -296-27213-5-ND,TEXT ISTPS2419D Base Product Number: TPS2419
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 972716-TPS2419D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
972716-TPS2419D
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 972716-TPS2419D
Win Source Part Number: 972716-TPS2419D Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tube Applications: N+1 Power Supplies, High Availability Standard Package: 75 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns Voltage - Supply: 3V ~ 16.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TPS2419D-NDR,2156-T PS2419D,296-27213-5, -296-27213-5-ND,TEXT ISTPS2419D Base Product Number: TPS2419

Win Source Part Number: 972716-TPS2419D
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tube
Applications: N+1 Power Supplies, High Availability
Standard Package: 75
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 4.25 mA
Internal Switch(s): No
Delay Time - OFF: 130 ns
Voltage - Supply: 3V ~ 16.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TPS2419D-NDR,2156-TPS2419D,296-27213-5,-296-27213-5-ND,TEXTISTPS2419D
Base Product Number: TPS2419

Buy Now Datasheet
OR Controllers, Ideal Diodes - TPS2419D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
TPS2419D
OR Controllers, Ideal Diodes TPS2419D
OR Controller N+1 ORing Controller N-Channel N:1 8-SOIC

OR Controller N+1 ORing Controller N-Channel N:1 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 972716-TPS2419D TPS2419D
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details