Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVR TPS2400DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081620-TPS2400DBVR Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Family Name: TPS2400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.1 V to 6.8 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): TPS2400DBVT; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081620-TPS2400DBVR Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Family Name: TPS2400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.1 V to 6.8 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): TPS2400DBVT; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVR - 081620-TPS2400DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVR
081620-TPS2400DBVR
PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVR 081620-TPS2400DBVR
Manufacturer: Texas Instruments Win Source Part Number: 081620-TPS2400DBVR Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Family Name: TPS2400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.1 V to 6.8 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): TPS2400DBVT; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081620-TPS2400DBVR
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Mounting: SMD (SMT)
Family Name: TPS2400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3.1 V to 6.8 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): TPS2400DBVT;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - TPS2400DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TPS2400DBVR
Power Supply Controllers, Monitors TPS2400DBVR
Power Supply Controller Overvoltage Protection Controller SOT-23-5

Power Supply Controller Overvoltage Protection Controller SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081620-TPS2400DBVR TPS2400DBVR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers