Texas Instruments Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers TPS23758RJJT

Description
Win Source Part Number: 984847-TPS23758RJJT Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 2.35mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 24-VFDFN Exposed Pad, 23 Leads Supplier Device Package: 24-VSON (6x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53574-6,296-5357 4-2,296-53574-1 Base Product Number: TPS23758
Request a Quote Datasheet
Description
Win Source Part Number: 984847-TPS23758RJJT Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 2.35mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 24-VFDFN Exposed Pad, 23 Leads Supplier Device Package: 24-VSON (6x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53574-6,296-5357 4-2,296-53574-1 Base Product Number: TPS23758
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 984847-TPS23758RJJT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
984847-TPS23758RJJT
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 984847-TPS23758RJJT
Win Source Part Number: 984847-TPS23758RJJT Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 2.35mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 24-VFDFN Exposed Pad, 23 Leads Supplier Device Package: 24-VSON (6x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53574-6,296-5357 4-2,296-53574-1 Base Product Number: TPS23758

Win Source Part Number: 984847-TPS23758RJJT
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD), DC/DC
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Power - Max: 12.95 W
Current - Supply: 2.35mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 0V ~ 57V
Package / Case: 24-VFDFN Exposed Pad, 23 Leads
Supplier Device Package: 24-VSON (6x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53574-6,296-53574-2,296-53574-1
Base Product Number: TPS23758

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - TPS23758RJJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
TPS23758RJJT
Power Over Ethernet (PoE) Controllers TPS23758RJJT
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 984847-TPS23758RJJT TPS23758RJJT
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details