Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2592ZADRCT TPS2592ZADRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111549-TPS2592ZADRC T Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.7A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111549-TPS2592ZADRC T Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.7A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2592ZADRCT - 1111549-TPS2592ZADRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2592ZADRCT
1111549-TPS2592ZADRCT
PMIC - PMIC - Hot Swap Controllers - TPS2592ZADRCT 1111549-TPS2592ZADRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111549-TPS2592ZADRC T Type: Hot Swap Controller Features: Auto Retry, OVP, Thermal Limit Applications: General Purpose Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.7A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111549-TPS2592ZADRCT
Type: Hot Swap Controller
Features: Auto Retry, OVP, Thermal Limit
Applications: General Purpose
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 1.7A
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Current Regulation/Management - TPS2592ZADRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS2592ZADRCT
Current Regulation/Management TPS2592ZADRCT
Electronic Fuse Regulator 1.7A 10-VSON (3x3)

Electronic Fuse Regulator 1.7A 10-VSON (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111549-TPS2592ZADRCT TPS2592ZADRCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2592ZADRCT Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details