Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2592ALDRCR TPS2592ALDRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111546-TPS2592ALDRC R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 100μA Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS259240DRCR; TPS259240DRCT; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111546-TPS2592ALDRC R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 100μA Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS259240DRCR; TPS259240DRCT; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2592ALDRCR - 1111546-TPS2592ALDRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2592ALDRCR
1111546-TPS2592ALDRCR
PMIC - PMIC - Hot Swap Controllers - TPS2592ALDRCR 1111546-TPS2592ALDRCR
Manufacturer: Texas Instruments Win Source Part Number: 1111546-TPS2592ALDRC R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, OVP, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 4.5 V to 13.8 V Operating Supply Current: 100μA Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS259240DRCR; TPS259240DRCT; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111546-TPS2592ALDRCR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, OVP, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 4.5 V to 13.8 V
Operating Supply Current: 100μA
Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS259240DRCR; TPS259240DRCT;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS2592ALDRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS2592ALDRCR
Current Regulation/Management TPS2592ALDRCR
Electronic Fuse Regulator 3.4A 10-VSON (3x3)

Electronic Fuse Regulator 3.4A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111546-TPS2592ALDRCR TPS2592ALDRCR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2592ALDRCR Current Regulation/Management
Output Options Inverting
Type 10-VSON (3x3) 10-VFDFN Exposed Pad
IQ 100 µA 3.40E6 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060273 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers