Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS25750DRJKR

Description
Win Source Part Number: 1001467-TPS25750DRJK R Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 315mA (Max) Voltage - Supply: 3V ~ 3.6V, 4.9V ~ 5.5V Package / Case: 38-PowerWFQFN Supplier Device Package: 38-WQFN (4x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25750DRJKRDKR ,296-TPS25750DRJKRCT ,296-TPS25750DRJKRTR Base Product Number: TPS25750
Request a Quote Datasheet
Description
Win Source Part Number: 1001467-TPS25750DRJK R Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 315mA (Max) Voltage - Supply: 3V ~ 3.6V, 4.9V ~ 5.5V Package / Case: 38-PowerWFQFN Supplier Device Package: 38-WQFN (4x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25750DRJKRDKR ,296-TPS25750DRJKRCT ,296-TPS25750DRJKRTR Base Product Number: TPS25750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1001467-TPS25750DRJKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1001467-TPS25750DRJKR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1001467-TPS25750DRJKR
Win Source Part Number: 1001467-TPS25750DRJK R Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 315mA (Max) Voltage - Supply: 3V ~ 3.6V, 4.9V ~ 5.5V Package / Case: 38-PowerWFQFN Supplier Device Package: 38-WQFN (4x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25750DRJKRDKR ,296-TPS25750DRJKRCT ,296-TPS25750DRJKRTR Base Product Number: TPS25750

Win Source Part Number: 1001467-TPS25750DRJKR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: USB, Type-C Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 315mA (Max)
Voltage - Supply: 3V ~ 3.6V, 4.9V ~ 5.5V
Package / Case: 38-PowerWFQFN
Supplier Device Package: 38-WQFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS25750DRJKRDKR,296-TPS25750DRJKRCT,296-TPS25750DRJKRTR
Base Product Number: TPS25750

Buy Now Datasheet
Power Management - Specialized - TPS25750DRJKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS25750DRJKR
Power Management - Specialized TPS25750DRJKR
USB, Type-C Controller PMIC 38-WQFN (4x6)

USB, Type-C Controller PMIC 38-WQFN (4x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1001467-TPS25750DRJKR TPS25750DRJKR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 8228925P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details