Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes TPS2412PWRG4

Description
Win Source Part Number: 1253289-TPS2412PWRG4 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: N+1 Power Supplies, High Availability Standard Package: 2,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns Voltage - Supply: 3V ~ 16.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS2412
Request a Quote Datasheet
Description
Win Source Part Number: 1253289-TPS2412PWRG4 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: N+1 Power Supplies, High Availability Standard Package: 2,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns Voltage - Supply: 3V ~ 16.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS2412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1253289-TPS2412PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1253289-TPS2412PWRG4
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1253289-TPS2412PWRG4
Win Source Part Number: 1253289-TPS2412PWRG4 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: N+1 Power Supplies, High Availability Standard Package: 2,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns Voltage - Supply: 3V ~ 16.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS2412

Win Source Part Number: 1253289-TPS2412PWRG4
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel (TR)
Applications: N+1 Power Supplies, High Availability
Standard Package: 2,000
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 4.25 mA
Internal Switch(s): No
Delay Time - OFF: 130 ns
Voltage - Supply: 3V ~ 16.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS2412

Buy Now Datasheet
OR Controllers, Ideal Diodes - TPS2412PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
TPS2412PWRG4
OR Controllers, Ideal Diodes TPS2412PWRG4
OR Controller N+1 ORing Controller N-Channel N:1 8-TSSOP

OR Controller N+1 ORing Controller N-Channel N:1 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253289-TPS2412PWRG4 TPS2412PWRG4
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details