Texas Instruments PMIC - PMIC - Power Management - Specialized - TPD5S115YFFR TPD5S115YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 099735-TPD5S115YFFR Packaging: Reel - TR Applications: HDMI, I2C Buffer, ESD Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DSBGA (1.56x1.56) Supply Voltage - Operating: 1.2 V to 5.5 V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 099735-TPD5S115YFFR Packaging: Reel - TR Applications: HDMI, I2C Buffer, ESD Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DSBGA (1.56x1.56) Supply Voltage - Operating: 1.2 V to 5.5 V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPD5S115YFFR - 099735-TPD5S115YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPD5S115YFFR
099735-TPD5S115YFFR
PMIC - PMIC - Power Management - Specialized - TPD5S115YFFR 099735-TPD5S115YFFR
Manufacturer: Texas Instruments Win Source Part Number: 099735-TPD5S115YFFR Packaging: Reel - TR Applications: HDMI, I2C Buffer, ESD Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DSBGA (1.56x1.56) Supply Voltage - Operating: 1.2 V to 5.5 V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 099735-TPD5S115YFFR
Packaging: Reel - TR
Applications: HDMI, I2C Buffer, ESD Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DSBGA (1.56x1.56)
Supply Voltage - Operating: 1.2 V to 5.5 V
Operating Supply Current: 225μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPD5S115YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPD5S115YFFR
Power Management - Specialized TPD5S115YFFR
HDMI, I²C Buffer, ESD Protection PMIC 16-DSBGA (1.56x1.56)

HDMI, I²C Buffer, ESD Protection PMIC 16-DSBGA (1.56x1.56)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 099735-TPD5S115YFFR TPD5S115YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TPD5S115YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details