Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - TPD1S514-3YZR TPD1S514-3YZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 800715-TPD1S514-3YZR Packaging: Reel Mounting Style: SMD Applications: USB Overvoltage Protection Controller Current - Supply: 270μA Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 13.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 800715-TPD1S514-3YZR Packaging: Reel Mounting Style: SMD Applications: USB Overvoltage Protection Controller Current - Supply: 270μA Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 13.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPD1S514-3YZR - 800715-TPD1S514-3YZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPD1S514-3YZR
800715-TPD1S514-3YZR
PMIC - PMIC - Power Management - Specialized - TPD1S514-3YZR 800715-TPD1S514-3YZR
Manufacturer: Texas Instruments Win Source Part Number: 800715-TPD1S514-3YZR Packaging: Reel Mounting Style: SMD Applications: USB Overvoltage Protection Controller Current - Supply: 270μA Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 13.5V

Manufacturer: Texas Instruments
Win Source Part Number: 800715-TPD1S514-3YZR
Packaging: Reel
Mounting Style: SMD
Applications: USB Overvoltage Protection Controller
Current - Supply: 270μA
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFBGA, DSBGA
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 13.5V

Buy Now
Power Management - Specialized - TPD1S514-3YZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPD1S514-3YZR
Power Management - Specialized TPD1S514-3YZR
USB Overvoltage Protection Controller PMIC 12-DSBGA

USB Overvoltage Protection Controller PMIC 12-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 800715-TPD1S514-3YZR TPD1S514-3YZR
Product Name PMIC - PMIC - Power Management - Specialized - TPD1S514-3YZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details