Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TPS25221DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321098-TPS25221DRVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 2A Voltage - Input: 2.5V ~ 5.5V Function: Current Switch Accuracy: ±6% Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51881-6,TPS25221 DRVT-ND,296-51881-1, 296-51881-2 Base Product Number: TPS25221 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321098-TPS25221DRVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 2A Voltage - Input: 2.5V ~ 5.5V Function: Current Switch Accuracy: ±6% Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51881-6,TPS25221 DRVT-ND,296-51881-1, 296-51881-2 Base Product Number: TPS25221 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1321098-TPS25221DRVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1321098-TPS25221DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1321098-TPS25221DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1321098-TPS25221DRVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 2A Voltage - Input: 2.5V ~ 5.5V Function: Current Switch Accuracy: ±6% Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51881-6,TPS25221 DRVT-ND,296-51881-1, 296-51881-2 Base Product Number: TPS25221 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321098-TPS25221DRVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 2A
Voltage - Input: 2.5V ~ 5.5V
Function: Current Switch
Accuracy: ±6%
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51881-6,TPS25221DRVT-ND,296-51881-1,296-51881-2
Base Product Number: TPS25221
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - TPS25221DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25221DRVT
Current Regulation/Management TPS25221DRVT
Current Switch Regulator 2A 6-WSON (2x2)

Current Switch Regulator 2A 6-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1321098-TPS25221DRVT TPS25221DRVT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details