Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCR TPS2592BADRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272296-TPS2592BADRC R Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Family Name: TPS2592BA Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): TPS2592BADRCT; TPS259231DRCT; TPS259231DRCR; Introduction Date: November 27, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272296-TPS2592BADRC R Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Family Name: TPS2592BA Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): TPS2592BADRCT; TPS259231DRCT; TPS259231DRCR; Introduction Date: November 27, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCR - 1272296-TPS2592BADRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCR
1272296-TPS2592BADRCR
PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCR 1272296-TPS2592BADRCR
Manufacturer: Texas Instruments Win Source Part Number: 1272296-TPS2592BADRC R Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM Family Name: TPS2592BA Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): TPS2592BADRCT; TPS259231DRCT; TPS259231DRCR; Introduction Date: November 27, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272296-TPS2592BADRCR
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, OVP, Thermal Limit
Package: 10-VFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: BFET, DV/DT, (EN,UVLO), ILIM
Family Name: TPS2592BA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): TPS2592BADRCT; TPS259231DRCT; TPS259231DRCR;
Introduction Date: November 27, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS2592BADRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS2592BADRCR
Current Regulation/Management TPS2592BADRCR
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272296-TPS2592BADRCR TPS2592BADRCR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2592BADRCR Current Regulation/Management
Output Options Inverting
IQ 100 µA 5.00E6 µA
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details